Texas Instruments MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252IYFFR

Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM - MSP430F2252IYFFR - Texas Instruments
Dallas, TX, United States
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM
MSP430F2252IYFFR
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252IYFFR
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 49-DSBGA -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 49-DSBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2252IYFFR - 1227350-MSP430F2252IYFFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2252IYFFR
1227350-MSP430F2252IYFFR
Embedded - Embedded - Microcontrollers - MSP430F2252IYFFR 1227350-MSP430F2252IYFFR
Manufacturer: Texas Instruments Win Source Part Number: 1227350-MSP430F2252I YFFR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227350-MSP430F2252IYFFR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 296-28981-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28981-2-ND
Microcontrollers 296-28981-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB BGA Embedded Microcontroller MCU
685-MSP430F2252IYFFR
16MHz 16KB BGA Embedded Microcontroller MCU 685-MSP430F2252IYFFR
16MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, BGA Product overview: MSP430F2252IYFFR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252IYFFR can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, BGA Product overview: MSP430F2252IYFFR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252IYFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2252IYFFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2252IYFFR
Embedded - Microcontrollers MSP430F2252IYFFR
IC MCU 16BIT 16KB FLASH 49DSBGA

IC MCU 16BIT 16KB FLASH 49DSBGA

Supplier's Site Datasheet
Microcontrollers - MSP430F2252IYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2252IYFFR
Microcontrollers MSP430F2252IYFFR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2252IYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2252IYFFR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2252IYFFR
IC MCU 16BIT 16KB FLASH 49DSBGA

IC MCU 16BIT 16KB FLASH 49DSBGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2252IYFFR
16-bit Microcontrollers - MCU MSP430F2252IYFFR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2252IYFFR 1227350-MSP430F2252IYFFR 296-28981-2-ND 685-MSP430F2252IYFFR MSP430F2252IYFFR MSP430F2252IYFFR MSP430F2252IYFFR MSP430F2252IYFFR
Product Name MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM Embedded - Embedded - Microcontrollers - MSP430F2252IYFFR Microcontrollers 16MHz 16KB BGA Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers