Texas Instruments MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2234TDA

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2234TDA is a 16-bit ultra-low-power microcontroller with 8KB of flash memory and 512B of RAM, housed in a 38-pin TSSOP package. It operates over a supply voltage range of 1.8V to 3.6V and supports operating temperatures from -40°C to 105°C. The device features a 10-bit 200-ksps ADC, two 16-bit timers, a universal serial communication interface, and an onboard emulation module for debugging. Wake-up from standby mode occurs in less than 1 µs, with standby current as low as 0.7 µA. The package is specified as TSSOP (DA) with 38 pins, and the part includes two operational amplifiers in the F22x4 family variant.

Datasheet Summary
Powered by GS/AI

The MSP430F2234TDA is a 16-bit ultra-low-power microcontroller with 8KB of flash memory and 512B of RAM, housed in a 38-pin TSSOP package. It operates over a supply voltage range of 1.8V to 3.6V and supports operating temperatures from -40°C to 105°C. The device features a 10-bit 200-ksps ADC, two 16-bit timers, a universal serial communication interface, and an onboard emulation module for debugging. Wake-up from standby mode occurs in less than 1 µs, with standby current as low as 0.7 µA. The package is specified as TSSOP (DA) with 38 pins, and the part includes two operational amplifiers in the F22x4 family variant.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM - MSP430F2234TDA - Texas Instruments
Dallas, TX, United States
MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM
MSP430F2234TDA
MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2234TDA
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2234TDA - 1227348-MSP430F2234TDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2234TDA
1227348-MSP430F2234TDA
Embedded - Embedded - Microcontrollers - MSP430F2234TDA 1227348-MSP430F2234TDA
Manufacturer: Texas Instruments Win Source Part Number: 1227348-MSP430F2234T DA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227348-MSP430F2234TDA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
 - MSP430F2234TDA - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PDSO38

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PDSO38

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430F2234TDA
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430F2234TDA
16MHz 16-bit MCU, 8KB Flash, 512B SRAM, 12-ch 10-bit ADC, 38-TSSOP Product overview: MSP430F2234TDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2234TDA can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB Flash, 512B SRAM, 12-ch 10-bit ADC, 38-TSSOP Product overview: MSP430F2234TDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2234TDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2234TDA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2234TDA-ND
Microcontrollers MSP430F2234TDA-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430F2234TDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2234TDA
Microcontrollers MSP430F2234TDA
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2234TDA
16-bit Microcontrollers - MCU MSP430F2234TDA
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2234TDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2234TDA
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2234TDA
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2234TDA 1227348-MSP430F2234TDA MSP430F2234TDA 685-MSP430F2234TDA MSP430F2234TDA-ND MSP430F2234TDA MSP430F2234TDA MSP430F2234TDA
Product Name MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM Embedded - Embedded - Microcontrollers - MSP430F2234TDA 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers