The MSP430F2234 is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 8KB of Flash memory and 512B of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current of 270 µA at 1 MHz and standby mode current as low as 0.7 µA. The device includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, two 16-bit timers, and a universal serial communication interface. It supports fast wake-up from low-power modes in less than 1 µs and offers a variety of package options, including a 49-pin BGA. The MSP430F2234 is suitable for sensor systems and portable measurement applications, making it a versatile choice for engineers looking for efficient microcontroller solutions.
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)
IC MCU 16BIT 8KB FLASH 49DSBGA
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2234IYFFT | MSP430F2234IYFFT | MSP430F2234IYFFT |
| Product Name | MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | 16 MHz | |
| Features | Watchdog Timer | ||
| Bits | 16 Bit | ||
| RAM | 0.5000 KB | 0.5120 KB |