16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 40-VQFN -40 to 105
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40
IC MCU 16BIT 8KB FLASH 40VQFN
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)
IC MCU 16BIT 8KB FLASH 40VQFN
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2232TRHAT | 296-MSP430F2232TRHATCT-ND | MSP430F2232TRHAT | MSP430F2232TRHAT | MSP430F2232TRHAT | MSP430F2232TRHAT | MSP430F2232TRHAT |
| Product Name | MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | ||||||
| Bits | 16 Bit | Other; A/D 12x10b | |||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 512 KB |