Texas Instruments MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2232TDA

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2232TDA is a 16-bit ultra-low-power microcontroller with 8 KB of Flash memory and 512 B of RAM, packaged in a 38-pin thin shrink small-outline package (TSSOP) with an operating temperature range of -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The MSP430F2232TDA is a 16-bit ultra-low-power microcontroller with 8 KB of Flash memory and 512 B of RAM, packaged in a 38-pin thin shrink small-outline package (TSSOP) with an operating temperature range of -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM - MSP430F2232TDA - Texas Instruments
Dallas, TX, United States
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM
MSP430F2232TDA
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2232TDA
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430F2232TDA
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430F2232TDA
16MHz 16-Bit MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, I2C/SPI/UART, 38-TSSOP Product overview: MSP430F2232TDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2232TDA can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, I2C/SPI/UART, 38-TSSOP Product overview: MSP430F2232TDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2232TDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29605-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29605-5-ND
Microcontrollers 296-29605-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2232TDA - 1227346-MSP430F2232TDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2232TDA
1227346-MSP430F2232TDA
Embedded - Embedded - Microcontrollers - MSP430F2232TDA 1227346-MSP430F2232TDA
Manufacturer: Texas Instruments Win Source Part Number: 1227346-MSP430F2232T DA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227346-MSP430F2232TDA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2232TDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2232TDA
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2232TDA
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site
Microcontrollers - MSP430F2232TDA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2232TDA
Microcontrollers MSP430F2232TDA
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2232TDA
16-bit Microcontrollers - MCU MSP430F2232TDA
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2232TDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2232TDA
Microcontrollers MSP430F2232TDA
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2232TDA 685-MSP430F2232TDA 296-29605-5-ND 1227346-MSP430F2232TDA MSP430F2232TDA MSP430F2232TDA MSP430F2232TDA MSP430F2232TDA
Product Name MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2232TDA Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details