Texas Instruments MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2232IYFFT

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM - MSP430F2232IYFFT - Texas Instruments
Dallas, TX, United States
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM
MSP430F2232IYFFT
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2232IYFFT
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F2232IYFFT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2232IYFFT-ND
Microcontrollers MSP430F2232IYFFT-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2232IYFFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2232IYFFT
Embedded - Microcontrollers MSP430F2232IYFFT
IC MCU 16BIT 8KB FLASH 49DSBGA

IC MCU 16BIT 8KB FLASH 49DSBGA

Supplier's Site Datasheet
Microcontrollers - MSP430F2232IYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2232IYFFT
Microcontrollers MSP430F2232IYFFT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2232IYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2232IYFFT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2232IYFFT
IC MCU 16BIT 8KB FLASH 49DSBGA

IC MCU 16BIT 8KB FLASH 49DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2232IYFFT MSP430F2232IYFFT-ND MSP430F2232IYFFT MSP430F2232IYFFT MSP430F2232IYFFT
Product Name MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details