Texas Instruments MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2232IDAR

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM - MSP430F2232IDAR - Texas Instruments
Dallas, TX, United States
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM
MSP430F2232IDAR
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2232IDAR
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2232IDAR - 024448-MSP430F2232IDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2232IDAR
024448-MSP430F2232IDAR
Embedded - Embedded - Microcontrollers - MSP430F2232IDAR 024448-MSP430F2232IDAR
Manufacturer: Texas Instruments Win Source Part Number: 024448-MSP430F2232ID AR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: MSP430F2232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): MAXQ2000-QBX+; MAXQ2000-RBX; MAXQ2000-RBX+; Introduction Date: March 31, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024448-MSP430F2232IDAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: MSP430F2232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): MAXQ2000-QBX+; MAXQ2000-RBX; MAXQ2000-RBX+;
Introduction Date: March 31, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-21444-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21444-1-ND
Microcontrollers 296-21444-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-21444-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21444-2-ND
Microcontrollers 296-21444-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-21444-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21444-6-ND
Microcontrollers 296-21444-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430F2232IDAR
16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430F2232IDAR
16MHz 16-bit MCU, 8KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2232IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2232IDAR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2232IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2232IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 8KB FLASH 38TSSOP - 815-MSP430F2232IDAR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 8KB FLASH 38TSSOP
815-MSP430F2232IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP 815-MSP430F2232IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430F2232IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2232IDAR
Embedded - Microcontrollers MSP430F2232IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments - 26AJ7640 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments
26AJ7640
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments 26AJ7640
MCU, 16BIT, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:38Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:38Pins; MCU RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2232IDAR
16-bit Microcontrollers - MCU MSP430F2232IDAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2232IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2232IDAR
Microcontrollers MSP430F2232IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2232IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2232IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2232IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site
Microcontrollers - MSP430F2232IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2232IDAR
Microcontrollers MSP430F2232IDAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2232IDAR 024448-MSP430F2232IDAR 296-21444-1-ND 685-MSP430F2232IDAR 815-MSP430F2232IDAR MSP430F2232IDAR 26AJ7640 MSP430F2232IDAR MSP430F2232IDAR MSP430F2232IDAR MSP430F2232IDAR
Product Name MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM Embedded - Embedded - Microcontrollers - MSP430F2232IDAR Microcontrollers 16-bit 16MHz 8KB Embedded Microcontroller MCU IC MCU 16BIT 8KB FLASH 38TSSOP Embedded - Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers