The MSP430F2132IRTVT is a 16-bit ultra-low-power microcontroller from Texas Instruments, designed for applications requiring efficient power management. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture, enabling fast processing with a maximum clock frequency of 16 MHz. The device includes 8 kB of Flash memory and 512 B of RAM, suitable for various embedded applications. This microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, along with two 16-bit timers for precise timing operations. It supports multiple communication interfaces, including a universal serial communication interface (USCI) for flexible connectivity options. The MSP430F2132IRTVT also boasts ultra-low power consumption, with active mode current as low as 250 µA at 1 MHz and standby mode current of just 0.7 µA, making it ideal for battery-operated devices. The device is available in a 32-pin WQFN package and operates within a temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions. Its combination of low power consumption, integrated peripherals, and compact form factor makes it a suitable choice for engineers looking to implement efficient and effective microcontroller solutions in their projects.
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 85
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-WQFN (5x5)
IC MCU 16BIT 8KB FLASH 32WQFN
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-WQFN (5x5)
IC MCU 16BIT 8KB FLASH 32WQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2132IRTVT | 296-MSP430F2132IRTVTTR-ND | MSP430F2132IRTVT | MSP430F2132IRTVT | MSP430F2132IRTVT | MSP430F2132IRTVT |
| Product Name | MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 512 KB |