Texas Instruments MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131TRGER

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2131 16-Bit  Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator - MSP430F2131TRGER - Texas Instruments
Dallas, TX, United States
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator
MSP430F2131TRGER
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131TRGER
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430F2131TRGER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2131TRGER-ND
Microcontrollers MSP430F2131TRGER-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430F2131TRGER
16MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430F2131TRGER
16b MCU, 16MHz, 8KB FLASH, 256B SRAM, VQFN Product overview: MSP430F2131TRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131TRGER can be used for catalog matching and distributor lookup.

16b MCU, 16MHz, 8KB FLASH, 256B SRAM, VQFN Product overview: MSP430F2131TRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131TRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2131TRGER - 059595-MSP430F2131TRGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2131TRGER
059595-MSP430F2131TRGER
Embedded - Embedded - Microcontrollers - MSP430F2131TRGER 059595-MSP430F2131TRGER
Manufacturer: Texas Instruments Win Source Part Number: 059595-MSP430F2131TR GER Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 24-VQFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 059595-MSP430F2131TRGER
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 24-VQFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2131TRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2131TRGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2131TRGER
IC MCU 16BIT 8KB FLASH 24VQFN

IC MCU 16BIT 8KB FLASH 24VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F2131TRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2131TRGER
Embedded - Microcontrollers MSP430F2131TRGER
IC MCU 16BIT 8KB FLASH 24VQFN

IC MCU 16BIT 8KB FLASH 24VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430F2131TRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2131TRGER
16-bit Microcontrollers - MCU MSP430F2131TRGER
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 8kB FL 256B RAM Comp

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 8kB FL 256B RAM Comp

Buy Now Datasheet
Microcontrollers - MSP430F2131TRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2131TRGER
Microcontrollers MSP430F2131TRGER
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105 - 815-MSP430F2131TRGER - Utmel Electronic Limited
Hong Kong, China
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105
815-MSP430F2131TRGER
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105 815-MSP430F2131TRGER
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2131TRGER MSP430F2131TRGER-ND 685-MSP430F2131TRGER 059595-MSP430F2131TRGER MSP430F2131TRGER MSP430F2131TRGER MSP430F2131TRGER MSP430F2131TRGER 815-MSP430F2131TRGER
Product Name MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator Microcontrollers 16MHz 8KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2131TRGER Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 105
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 8 KB 256 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers