Texas Instruments MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131TDW

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2131 16-Bit  Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator - MSP430F2131TDW - Texas Instruments
Dallas, TX, United States
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator
MSP430F2131TDW
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131TDW
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2131TDW - 1227340-MSP430F2131TDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2131TDW
1227340-MSP430F2131TDW
Embedded - Embedded - Microcontrollers - MSP430F2131TDW 1227340-MSP430F2131TDW
Manufacturer: Texas Instruments Win Source Part Number: 1227340-MSP430F2131T DW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227340-MSP430F2131TDW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - MSP430F2131TDW-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2131TDW-ND
Microcontrollers MSP430F2131TDW-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430F2131TDW
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430F2131TDW
16MHz 16-Bit MCU, 8KB FLASH, 256B SRAM, 20-SOIC, Industrial Product overview: MSP430F2131TDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131TDW can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB FLASH, 256B SRAM, 20-SOIC, Industrial Product overview: MSP430F2131TDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131TDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2131TDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2131TDW
Embedded - Microcontrollers MSP430F2131TDW
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - MSP430F2131TDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2131TDW
Microcontrollers MSP430F2131TDW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2131TDW
16-bit Microcontrollers - MCU MSP430F2131TDW
16-bit Microcontrollers - MCU Mixed Signal MCP

16-bit Microcontrollers - MCU Mixed Signal MCP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2131TDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2131TDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2131TDW
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F2131TDW - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2131TDW
Microcontrollers MSP430F2131TDW
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2131TDW 1227340-MSP430F2131TDW MSP430F2131TDW-ND 685-MSP430F2131TDW MSP430F2131TDW MSP430F2131TDW MSP430F2131TDW MSP430F2131TDW MSP430F2131TDW
Product Name MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2131TDW Microcontrollers Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers