Texas Instruments MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131TDGVR

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2131 16-Bit  Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator - MSP430F2131TDGVR - Texas Instruments
Dallas, TX, United States
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator
MSP430F2131TDGVR
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131TDGVR
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322493-MSP430F2131TDGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322493-MSP430F2131TDGVR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322493-MSP430F2131TDGVR
Manufacturer: Texas Instruments Win Source Part Number: 1322493-MSP430F2131T DGVR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 105°C Case / Package: 20-TFSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-20761-2,296-2076 1-1,TEXTISMSP430F213 1TDGVR,296-20761-6,2 156-MSP430F2131TDGVR ,-296-20761-1,-296-2 0761-1-ND,-MSP430F21 31TDGVR-NDR Base Product Number: MSP430F2131 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322493-MSP430F2131TDGVR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 20-TFSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-20761-2,296-20761-1,TEXTISMSP430F2131TDGVR,296-20761-6,2156-MSP430F2131TDGVR,-296-20761-1,-296-20761-1-ND,-MSP430F2131TDGVR-NDR
Base Product Number: MSP430F2131
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430F2131TDGVR
16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430F2131TDGVR
16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, Timer, UART, 20-TFSOP Product overview: MSP430F2131TDGVR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131TDGVR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, Timer, UART, 20-TFSOP Product overview: MSP430F2131TDGVR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131TDGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-20761-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-20761-2-ND
Microcontrollers 296-20761-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
 - MSP430F2131TDGVR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2131TDGVR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2131TDGVR
Embedded - Microcontrollers MSP430F2131TDGVR
IC MCU 16BIT 8KB FLASH 20TVSOP

IC MCU 16BIT 8KB FLASH 20TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2131TDGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2131TDGVR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2131TDGVR
IC MCU 16BIT 8KB FLASH 20TVSOP

IC MCU 16BIT 8KB FLASH 20TVSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2131TDGVR
16-bit Microcontrollers - MCU MSP430F2131TDGVR
16-bit Microcontrollers - MCU Mixed Signal MCP

16-bit Microcontrollers - MCU Mixed Signal MCP

Buy Now Datasheet
Microcontrollers - MSP430F2131TDGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2131TDGVR
Microcontrollers MSP430F2131TDGVR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2131TDGVR 1322493-MSP430F2131TDGVR 685-MSP430F2131TDGVR 296-20761-2-ND MSP430F2131TDGVR MSP430F2131TDGVR MSP430F2131TDGVR MSP430F2131TDGVR MSP430F2131TDGVR
Product Name MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 8 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details