Texas Instruments MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122TRHBT

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2122TRHBT - Texas Instruments
Dallas, TX, United States
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2122TRHBT
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122TRHBT
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2122TRHBT - 1227336-MSP430F2122TRHBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2122TRHBT
1227336-MSP430F2122TRHBT
Embedded - Embedded - Microcontrollers - MSP430F2122TRHBT 1227336-MSP430F2122TRHBT
Manufacturer: Texas Instruments Win Source Part Number: 1227336-MSP430F2122T RHBT Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2122 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ2000-RBX+; MAXQ7670ATL+T; MAXQ610A-2533+T; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1227336-MSP430F2122TRHBT
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2122
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ2000-RBX+; MAXQ7670ATL+T; MAXQ610A-2533+T;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - 296-MSP430F2122TRHBTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2122TRHBTDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430F2122TRHBT
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430F2122TRHBT
16MHz 16-Bit MCU, 4KB FLASH, 512B SRAM, 10-bit ADC, I2C/SPI/UART, 32-VQFN Product overview: MSP430F2122TRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122TRHBT can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 4KB FLASH, 512B SRAM, 10-bit ADC, I2C/SPI/UART, 32-VQFN Product overview: MSP430F2122TRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122TRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2122TRHBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2122TRHBT
Embedded - Microcontrollers MSP430F2122TRHBT
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2122TRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2122TRHBT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2122TRHBT
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site
Microcontrollers - MSP430F2122TRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2122TRHBT
Microcontrollers MSP430F2122TRHBT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2122TRHBT
16-bit Microcontrollers - MCU MSP430F2122TRHBT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcntrlr

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2122TRHBT 1227336-MSP430F2122TRHBT 296-MSP430F2122TRHBTTR-ND 685-MSP430F2122TRHBT MSP430F2122TRHBT MSP430F2122TRHBT MSP430F2122TRHBT MSP430F2122TRHBT
Product Name MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI Embedded - Embedded - Microcontrollers - MSP430F2122TRHBT Microcontrollers 16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 4 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers