Texas Instruments MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122TRHBR

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2122TRHBR - Texas Instruments
Dallas, TX, United States
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2122TRHBR
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122TRHBR
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430F2122TRHBR
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430F2122TRHBR
16MHz 16-bit MCU, 4KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART, VQFN Product overview: MSP430F2122TRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122TRHBR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 4KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART, VQFN Product overview: MSP430F2122TRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122TRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F2122TRHBR - Rochester Electronics
Newburyport, MA, United States
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI

MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2122TRHBR - 144322-MSP430F2122TRHBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2122TRHBR
144322-MSP430F2122TRHBR
Embedded - Embedded - Microcontrollers - MSP430F2122TRHBR 144322-MSP430F2122TRHBR
Manufacturer: Texas Instruments Win Source Part Number: 144322-MSP430F2122TR HBR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 144322-MSP430F2122TRHBR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Microcontrollers - 296-23366-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23366-2-ND
Microcontrollers 296-23366-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2122TRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2122TRHBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2122TRHBR
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site
Microcontrollers - MSP430F2122TRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2122TRHBR
Microcontrollers MSP430F2122TRHBR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430F2122TRHBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2122TRHBR
Embedded - Microcontrollers MSP430F2122TRHBR
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2122TRHBR 685-MSP430F2122TRHBR MSP430F2122TRHBR 144322-MSP430F2122TRHBR 296-23366-2-ND MSP430F2122TRHBR MSP430F2122TRHBR MSP430F2122TRHBR
Product Name MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2122TRHBR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 4 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details