The MSP430F2122TRHB is a 16-bit ultra-low-power microcontroller from Texas Instruments, designed for applications requiring efficient power management. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 4 kB Flash memory and 512 B RAM. The device includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, along with a universal serial communication interface (USCI) that supports various communication protocols including UART, SPI, and I²C. This microcontroller is optimized for low power consumption, with an active mode current of 250 µA at 1 MHz and 2.2 V, and a standby mode current of just 0.7 µA. It also supports ultra-fast wake-up from standby in less than 1 µs. The MSP430F2122TRHB is equipped with two 16-bit timers and an on-chip comparator for analog signal processing. It is available in a 32-pin QFN package and is suitable for a wide range of portable measurement applications, particularly where battery life is critical.
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MSP430F2122TRHB |
| Product Name | MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| Features | Watchdog Timer |
| Bits | 16 Bit |
| RAM | 0.5000 KB |