The MSP430F2122TPW is a 16-bit ultra-low-power microcontroller with 4kB+256B Flash memory and 512B RAM, housed in a 28-pin TSSOP package and rated for operation from -40°C to 105°C. It features a 10-bit 200-ksps ADC with internal reference, a single universal serial communication interface (USCI) supporting UART, SPI, and I2C, two 16-bit timers, a comparator, and operates on a supply voltage range of 1.8V to 3.6V. Wake-up from standby mode occurs in less than 1µs, with active mode current draw of 250µA at 1MHz and 2.2V, and standby mode current of 0.7µA.
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1227334-MSP430F2122T
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
16-Bit MCU, 16MHz, 4KB FLASH, 512B SRAM, 10-bit ADC, 28-TSSOP Product overview: MSP430F2122TPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122TPW can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B AM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcntrlr
IC MCU 16BIT 4KB FLASH 28TSSOP
IC MCU 16BIT 4KB FLASH 28TSSOP
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2122TPW | 1227334-MSP430F2122TPW | 685-MSP430F2122TPW | 296-33424-5-ND | 815-MSP430F2122TPW | MSP430F2122TPW | MSP430F2122TPW | MSP430F2122TPW | MSP430F2122TPW |
| Product Name | MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI | Embedded - Embedded - Microcontrollers - MSP430F2122TPW | 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU | Microcontrollers | 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B AM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105 | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| Features | Watchdog Timer | ||||||||
| Bits | 16 Bit | Other; A/D 8x10b | |||||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB |