Texas Instruments MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122IPWR

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2122IPWR is a 16-bit ultra-low-power microcontroller with 4KB+256B flash memory and 512B RAM, featuring a 10-bit 200-ksps ADC with internal reference, a comparator, two 16-bit timers, and a universal serial communication interface supporting UART, SPI, and I2C. It operates from 1.8V to 3.6V, consumes 250µA in active mode at 1MHz and 2.2V, and supports wake-up from standby in less than 1µs. The device is packaged in a 28-pin TSSOP with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F2122IPWR is a 16-bit ultra-low-power microcontroller with 4KB+256B flash memory and 512B RAM, featuring a 10-bit 200-ksps ADC with internal reference, a comparator, two 16-bit timers, and a universal serial communication interface supporting UART, SPI, and I2C. It operates from 1.8V to 3.6V, consumes 250µA in active mode at 1MHz and 2.2V, and supports wake-up from standby in less than 1µs. The device is packaged in a 28-pin TSSOP with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2122IPWR - Texas Instruments
Dallas, TX, United States
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2122IPWR
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122IPWR
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2122IPWR - 024442-MSP430F2122IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2122IPWR
024442-MSP430F2122IPWR
Embedded - Embedded - Microcontrollers - MSP430F2122IPWR 024442-MSP430F2122IPWR
Manufacturer: Texas Instruments Win Source Part Number: 024442-MSP430F2122IP WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MSP430F2122 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): MSP430F2122IRHB; MSP430F2122IRTVR; MSP430F2122IRTVT; Introduction Date: December 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 024442-MSP430F2122IPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MSP430F2122
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): MSP430F2122IRHB; MSP430F2122IRTVR; MSP430F2122IRTVT;
Introduction Date: December 08, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430F2122IPWR
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430F2122IPWR
16-bit MCU, 16MHz, 4KB FLASH, 512B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2122IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122IPWR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB FLASH, 512B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2122IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F2122IPWR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO28

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO28

Supplier's Site Datasheet
Microcontrollers - 296-23363-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23363-1-ND
Microcontrollers 296-23363-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - 296-23363-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23363-2-ND
Microcontrollers 296-23363-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - 296-23363-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23363-6-ND
Microcontrollers 296-23363-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430F2122IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2122IPWR
Microcontrollers MSP430F2122IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430F2122IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2122IPWR
Embedded - Microcontrollers MSP430F2122IPWR
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2122IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2122IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2122IPWR
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2122IPWR
16-bit Microcontrollers - MCU MSP430F2122IPWR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcntrlr

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcntrlr

Buy Now Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments - 26AJ7638 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments
26AJ7638
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments 26AJ7638
MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F2122IPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2122IPWR
Microcontrollers MSP430F2122IPWR
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2122IPWR 024442-MSP430F2122IPWR 685-MSP430F2122IPWR MSP430F2122IPWR 296-23363-1-ND MSP430F2122IPWR MSP430F2122IPWR MSP430F2122IPWR MSP430F2122IPWR 26AJ7638 MSP430F2122IPWR
Product Name MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI Embedded - Embedded - Microcontrollers - MSP430F2122IPWR 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 4 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details