Texas Instruments MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121TDW

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F2121TDW - Texas Instruments
Dallas, TX, United States
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F2121TDW
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121TDW
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2121TDW - 1227330-MSP430F2121TDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2121TDW
1227330-MSP430F2121TDW
Embedded - Embedded - Microcontrollers - MSP430F2121TDW 1227330-MSP430F2121TDW
Manufacturer: Texas Instruments Win Source Part Number: 1227330-MSP430F2121T DW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227330-MSP430F2121TDW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
 - MSP430F2121TDW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Industrial 16-bit 16MHz 4KB Embedded Microcontroller MCU - 685-MSP430F2121TDW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 16MHz 4KB Embedded Microcontroller MCU
685-MSP430F2121TDW
Industrial 16-bit 16MHz 4KB Embedded Microcontroller MCU 685-MSP430F2121TDW
16-Bit MCU, 16MHz, 4KB Flash, 256B SRAM, 20-SOIC, Industrial Product overview: MSP430F2121TDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121TDW can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 4KB Flash, 256B SRAM, 20-SOIC, Industrial Product overview: MSP430F2121TDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121TDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2121TDW-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2121TDW-ND
Microcontrollers MSP430F2121TDW-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - MSP430F2121TDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2121TDW
Microcontrollers MSP430F2121TDW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2121TDW
16-bit Microcontrollers - MCU MSP430F2121TDW
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 4kB FL 256B RAM Comp

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 4kB FL 256B RAM Comp

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2121TDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2121TDW
Embedded - Microcontrollers MSP430F2121TDW
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2121TDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2121TDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2121TDW
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2121TDW 1227330-MSP430F2121TDW MSP430F2121TDW 685-MSP430F2121TDW MSP430F2121TDW-ND MSP430F2121TDW MSP430F2121TDW MSP430F2121TDW MSP430F2121TDW
Product Name MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2121TDW Industrial 16-bit 16MHz 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers