Texas Instruments MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121TDGVR

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F2121TDGVR - Texas Instruments
Dallas, TX, United States
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F2121TDGVR
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121TDGVR
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-20757-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-20757-2-ND
Microcontrollers 296-20757-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
 - MSP430F2121TDGVR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
16-bit 16MHz 4KB Embedded Microcontroller MCU - 685-MSP430F2121TDGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 4KB Embedded Microcontroller MCU
685-MSP430F2121TDGVR
16-bit 16MHz 4KB Embedded Microcontroller MCU 685-MSP430F2121TDGVR
16-bit MCU, 16MHz, 4KB Flash, 256B SRAM, Timer, UART, 105°C Product overview: MSP430F2121TDGVR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121TDGVR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB Flash, 256B SRAM, Timer, UART, 105°C Product overview: MSP430F2121TDGVR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121TDGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2121TDGVR - 1227329-MSP430F2121TDGVR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2121TDGVR
1227329-MSP430F2121TDGVR
Embedded - Embedded - Microcontrollers - MSP430F2121TDGVR 1227329-MSP430F2121TDGVR
Manufacturer: Texas Instruments Win Source Part Number: 1227329-MSP430F2121T DGVR Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 20-TFSOP (0.173", 4.40mm Width) Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2121 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): MAXQ7670ATL+T; MAXQ610J-2547+T; MAXQ610J-2505+T; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227329-MSP430F2121TDGVR
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 20-TFSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2121
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): MAXQ7670ATL+T; MAXQ610J-2547+T; MAXQ610J-2505+T;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2121TDGVR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2121TDGVR
Embedded - Microcontrollers MSP430F2121TDGVR
IC MCU 16BIT 4KB FLASH 20TVSOP

IC MCU 16BIT 4KB FLASH 20TVSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F2121TDGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2121TDGVR
Microcontrollers MSP430F2121TDGVR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2121TDGVR
16-bit Microcontrollers - MCU MSP430F2121TDGVR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 4kB FL 256B RAM Comp

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 4kB FL 256B RAM Comp

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2121TDGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2121TDGVR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2121TDGVR
IC MCU 16BIT 4KB FLASH 20TVSOP

IC MCU 16BIT 4KB FLASH 20TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2121TDGVR 296-20757-2-ND MSP430F2121TDGVR 685-MSP430F2121TDGVR 1227329-MSP430F2121TDGVR MSP430F2121TDGVR MSP430F2121TDGVR MSP430F2121TDGVR MSP430F2121TDGVR
Product Name MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator Microcontrollers 16-bit 16MHz 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2121TDGVR Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers