The MSP430F2121 is a 16-bit ultra-low-power mixed-signal microcontroller with 4 kB of Flash memory and 256 B of RAM, integrating a versatile analog comparator and a 16-bit timer. It operates from 1.8 V to 3.6 V, consumes 250 μA in active mode at 1 MHz and 2.2 V, and maintains standby current of 0.7 μA. Wake-up from standby occurs in less than 1 μs. The device features a 16-bit RISC CPU with 62.5-ns instruction cycle time and supports internal frequencies up to 16 MHz. It is available in a 20-pin TVSOP package with an operating temperature range of -40°C to 105°C.
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20
IC MCU 16BIT 4KB FLASH 20TVSOP
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2121TDGV | MSP430F2121TDGV-ND | MSP430F2121TDGV | MSP430F2121TDGV | MSP430F2121TDGV |
| Product Name | MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Features | Watchdog Timer | ||||
| Bits | 16 Bit | ||||
| RAM | 0.2500 KB | 0.2560 KB | 256 KB | 0.2560 KB |