Texas Instruments MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121IDW

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F2121IDW - Texas Instruments
Dallas, TX, United States
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F2121IDW
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121IDW
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
 - MSP430F2121IDW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2121IDW - 1080645-MSP430F2121IDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2121IDW
1080645-MSP430F2121IDW
Embedded - Embedded - Microcontrollers - MSP430F2121IDW 1080645-MSP430F2121IDW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080645-MSP430F2121I DW Length: 12.8 mm Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 4 kB Interface: UART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT RAM Size: 256 B Oscillator Type: Internal Thickness: 2.35 mm Height: 2.65 mm Weight: 500.709277 mg Number of Pins: 20 Watchdog Timer: Yes Width: 7.5 mm Categories: Embedded - Microcontrollers Case / Package: SOIC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 16 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 1.8 V Core Architecture: MSP430 Number of I/Os: 16 Address Bus Width: 16 b Number of Programmable I/O: 16 Number of GPIO: 16 Number of UART Channels: 0 Number of Timers/Counters: 1 Number of PWM Channels: 3

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080645-MSP430F2121IDW
Length: 12.8 mm
Mounting: SMD (SMT)
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 4 kB
Interface: UART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
RAM Size: 256 B
Oscillator Type: Internal
Thickness: 2.35 mm
Height: 2.65 mm
Weight: 500.709277 mg
Number of Pins: 20
Watchdog Timer: Yes
Width: 7.5 mm
Categories: Embedded - Microcontrollers
Case / Package: SOIC
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 16 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
Core Architecture: MSP430
Number of I/Os: 16
Address Bus Width: 16 b
Number of Programmable I/O: 16
Number of GPIO: 16
Number of UART Channels: 0
Number of Timers/Counters: 1
Number of PWM Channels: 3

Buy Now
Microcontrollers - 296-26197-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26197-5-ND
Microcontrollers 296-26197-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
16MHz 4KB SOIC Embedded Microcontroller MCU
685-MSP430F2121IDW
16MHz 4KB SOIC Embedded Microcontroller MCU 685-MSP430F2121IDW
16MHz 16b MCU, 4KB FLASH, 256B SRAM, UART, Timer, 20-SOIC Product overview: MSP430F2121IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121IDW can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 4KB FLASH, 256B SRAM, UART, Timer, 20-SOIC Product overview: MSP430F2121IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2121IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2121IDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2121IDW
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F2121IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2121IDW
Microcontrollers MSP430F2121IDW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2121IDW
16-bit Microcontrollers - MCU MSP430F2121IDW
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 4kB Flash 256B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 4kB Flash 256B RAM

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2121IDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2121IDW
Embedded - Microcontrollers MSP430F2121IDW
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2121IDW MSP430F2121IDW 1080645-MSP430F2121IDW 296-26197-5-ND 685-MSP430F2121IDW MSP430F2121IDW MSP430F2121IDW MSP430F2121IDW MSP430F2121IDW
Product Name MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2121IDW Microcontrollers 16MHz 4KB SOIC Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers