Texas Instruments MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F2101IPWR

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2101 is a 16-bit ultra-low-power microcontroller with 1 kB of Flash memory and 128 B of RAM, featuring an analog comparator and 16 I/O pins. It operates from 1.8 V to 3.6 V, with active mode current of 250 μA at 1 MHz and 2.2 V, standby mode current of 0.7 μA, and off mode current of 0.1 μA. It wakes from standby in less than 1 μs. The device is available in a 20-pin TSSOP package with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F2101 is a 16-bit ultra-low-power microcontroller with 1 kB of Flash memory and 128 B of RAM, featuring an analog comparator and 16 I/O pins. It operates from 1.8 V to 3.6 V, with active mode current of 250 μA at 1 MHz and 2.2 V, standby mode current of 0.7 μA, and off mode current of 0.1 μA. It wakes from standby in less than 1 μs. The device is available in a 20-pin TSSOP package with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator - MSP430F2101IPWR - Texas Instruments
Dallas, TX, United States
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator
MSP430F2101IPWR
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F2101IPWR
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430F2101IPWR
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430F2101IPWR
16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, Timer, 16 I/O, TSSOP Product overview: MSP430F2101IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2101IPWR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, Timer, 16 I/O, TSSOP Product overview: MSP430F2101IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2101IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-18106-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18106-2-ND
Microcontrollers 296-18106-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-18106-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18106-1-ND
Microcontrollers 296-18106-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2101IPWR - 024434-MSP430F2101IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2101IPWR
024434-MSP430F2101IPWR
Embedded - Embedded - Microcontrollers - MSP430F2101IPWR 024434-MSP430F2101IPWR
Manufacturer: Texas Instruments Win Source Part Number: 024434-MSP430F2101IP WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024434-MSP430F2101IPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F2101IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2101IPWR
Microcontrollers MSP430F2101IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2101IPWR
16-bit Microcontrollers - MCU MSP430F2101IPWR
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 1kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 1kB Flash 128B RAM

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2101IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2101IPWR
Embedded - Microcontrollers MSP430F2101IPWR
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2101IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2101IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2101IPWR
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2101IPWR 685-MSP430F2101IPWR 296-18106-2-ND 024434-MSP430F2101IPWR MSP430F2101IPWR MSP430F2101IPWR MSP430F2101IPWR MSP430F2101IPWR
Product Name MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2101IPWR Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 1 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products