Texas Instruments MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F2101IPW

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator - MSP430F2101IPW - Texas Instruments
Dallas, TX, United States
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator
MSP430F2101IPW
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F2101IPW
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25476-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25476-5-ND
Microcontrollers 296-25476-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
 - MSP430F2101IPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318572-MSP430F2101IPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318572-MSP430F2101IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318572-MSP430F2101IPW
Manufacturer: Texas Instruments Win Source Part Number: 1318572-MSP430F2101I PW Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 70 Mounting: Surface Mount Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-25476-5,2156-MSP 430F2101IPW,MSP430F2 101IPW-ND,-296-25476 -5-ND,-MSP430F2101IP W-NDR,TEXTISMSP430F2 101IPW Base Product Number: MSP430F2101 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318572-MSP430F2101IPW
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 70
Mounting: Surface Mount
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-25476-5,2156-MSP430F2101IPW,MSP430F2101IPW-ND,-296-25476-5-ND,-MSP430F2101IPW-NDR,TEXTISMSP430F2101IPW
Base Product Number: MSP430F2101
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430F2101IPW
16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430F2101IPW
16MHz 16b MCU, 1KB FLASH, 128B SRAM, UART, 16 I/O, TSSOP Product overview: MSP430F2101IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2101IPW can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 1KB FLASH, 128B SRAM, UART, 16 I/O, TSSOP Product overview: MSP430F2101IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2101IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2101IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2101IPW
Embedded - Microcontrollers MSP430F2101IPW
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2101IPW
16-bit Microcontrollers - MCU MSP430F2101IPW
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 1kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 1kB Flash 128B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2101IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2101IPW
Microcontrollers MSP430F2101IPW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2101IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2101IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2101IPW
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2101IPW 296-25476-5-ND MSP430F2101IPW 1318572-MSP430F2101IPW 685-MSP430F2101IPW MSP430F2101IPW MSP430F2101IPW MSP430F2101IPW MSP430F2101IPW
Product Name MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16MHz 1KB TSSOP Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers