Texas Instruments MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C MSP430F2013IPWR

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C - MSP430F2013IPWR - Texas Instruments
Dallas, TX, United States
MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C
MSP430F2013IPWR
MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C MSP430F2013IPWR
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 14-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 14-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-19262-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19262-2-ND
Microcontrollers 296-19262-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-19262-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19262-1-ND
Microcontrollers 296-19262-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-19262-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19262-6-ND
Microcontrollers 296-19262-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430F2013IPWR
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430F2013IPWR
16MHz 16-bit MCU, 2KB Flash, 128B RAM, 4x ADC, I2C/SPI, TSSOP Product overview: MSP430F2013IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2013IPWR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB Flash, 128B RAM, 4x ADC, I2C/SPI, TSSOP Product overview: MSP430F2013IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2013IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2013IPWR - 024432-MSP430F2013IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2013IPWR
024432-MSP430F2013IPWR
Embedded - Embedded - Microcontrollers - MSP430F2013IPWR 024432-MSP430F2013IPWR
Manufacturer: Texas Instruments Win Source Part Number: 024432-MSP430F2013IP WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 10x16b Family Name: MSP430F2013 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC24F04KA200-I/ST; PIC24F08KL200T-I/ST; PIC24F04KA200T-I/ST; Introduction Date: August 31, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024432-MSP430F2013IPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 10x16b
Family Name: MSP430F2013
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC24F04KA200-I/ST; PIC24F08KL200T-I/ST; PIC24F04KA200T-I/ST;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430F2013IPWR - Rochester Electronics
Newburyport, MA, United States
MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C

MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C

Supplier's Site Datasheet
Microcontrollers - MSP430F2013IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2013IPWR
Microcontrollers MSP430F2013IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

Buy Now
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments - 66K3843 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments
66K3843
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments 66K3843
MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:128Byte RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:128Byte RoHS Compliant: Yes

Supplier's Site
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments - 33AH4539 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments
33AH4539
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments 33AH4539
MCU, 16BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430F2013IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2013IPWR
Embedded - Microcontrollers MSP430F2013IPWR
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F2013IPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2013IPWR
Microcontrollers MSP430F2013IPWR
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2013IPWR
16-bit Microcontrollers - MCU MSP430F2013IPWR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2013IPWR 296-19262-2-ND 685-MSP430F2013IPWR 024432-MSP430F2013IPWR MSP430F2013IPWR MSP430F2013IPWR 66K3843 33AH4539 MSP430F2013IPWR MSP430F2013IPWR MSP430F2013IPWR
Product Name MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C Microcontrollers 16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2013IPWR Microcontrollers Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers