Texas Instruments MSP430F2012 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C MSP430F2012IRSAR

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2012 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C - MSP430F2012IRSAR - Texas Instruments
Dallas, TX, United States
MSP430F2012 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C
MSP430F2012IRSAR
MSP430F2012 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C MSP430F2012IRSAR
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-41329-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41329-6-ND
Microcontrollers 296-41329-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-41329-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41329-1-ND
Microcontrollers 296-41329-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-41329-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41329-2-ND
Microcontrollers 296-41329-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
16-bit 16MHz 2KB Embedded Microcontroller MCU - 685-MSP430F2012IRSAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 2KB Embedded Microcontroller MCU
685-MSP430F2012IRSAR
16-bit 16MHz 2KB Embedded Microcontroller MCU 685-MSP430F2012IRSAR
16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, 8-ch 10-bit ADC, I2C/SPI Product overview: MSP430F2012IRSAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2012IRSAR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, 8-ch 10-bit ADC, I2C/SPI Product overview: MSP430F2012IRSAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2012IRSAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2012IRSAR - 081944-MSP430F2012IRSAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2012IRSAR
081944-MSP430F2012IRSAR
Embedded - Embedded - Microcontrollers - MSP430F2012IRSAR 081944-MSP430F2012IRSAR
Manufacturer: Texas Instruments Win Source Part Number: 081944-MSP430F2012IR SAR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MSP430F2012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): MSP430G2231IRSARQ1; MSP430G2231IRSAQ1; MAXQ615-F00+T; Introduction Date: November 15, 2005 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081944-MSP430F2012IRSAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MSP430F2012
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): MSP430G2231IRSARQ1; MSP430G2231IRSAQ1; MAXQ615-F00+T;
Introduction Date: November 15, 2005
ECCN: EAR99
Country of Origin: Philippines, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F2012IRSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2012IRSAR
Microcontrollers MSP430F2012IRSAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2012IRSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2012IRSAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2012IRSAR
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site
Microcontrollers - MSP430F2012IRSAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2012IRSAR
Microcontrollers MSP430F2012IRSAR
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2012IRSAR
16-bit Microcontrollers - MCU MSP430F2012IRSAR
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM

16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2012IRSAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2012IRSAR
Embedded - Microcontrollers MSP430F2012IRSAR
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2012IRSAR 296-41329-6-ND 685-MSP430F2012IRSAR 081944-MSP430F2012IRSAR MSP430F2012IRSAR MSP430F2012IRSAR MSP430F2012IRSAR MSP430F2012IRSAR MSP430F2012IRSAR
Product Name MSP430F2012 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C Microcontrollers 16-bit 16MHz 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2012IRSAR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 0.1280 KB 0.1280 KB 2 KB 0.1280 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details