Texas Instruments MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C MSP430F2003IRSAR

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 16-QFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C - MSP430F2003IRSAR - Texas Instruments
Dallas, TX, United States
MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C
MSP430F2003IRSAR
MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C MSP430F2003IRSAR
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 16-QFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 16-QFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2003IRSAR - 208832-MSP430F2003IRSAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2003IRSAR
208832-MSP430F2003IRSAR
Embedded - Embedded - Microcontrollers - MSP430F2003IRSAR 208832-MSP430F2003IRSAR
Manufacturer: Texas Instruments Win Source Part Number: 208832-MSP430F2003IR SAR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 10x16b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208832-MSP430F2003IRSAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 10x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F2003IRSAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2003IRSAR-ND
Microcontrollers MSP430F2003IRSAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 1KB Embedded Microcontroller MCU
685-MSP430F2003IRSAR
Industrial 16-bit 16MHz 1KB Embedded Microcontroller MCU 685-MSP430F2003IRSAR
16-Bit 16MHz MCU, 1KB Flash, 128B RAM, 16-QFN, Industrial Product overview: MSP430F2003IRSAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 1KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2003IRSAR can be used for catalog matching and distributor lookup.

16-Bit 16MHz MCU, 1KB Flash, 128B RAM, 16-QFN, Industrial Product overview: MSP430F2003IRSAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 1KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2003IRSAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2003IRSAR
16-bit Microcontrollers - MCU MSP430F2003IRSAR
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2003IRSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2003IRSAR
Microcontrollers MSP430F2003IRSAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2003IRSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2003IRSAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2003IRSAR
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site
Embedded - Microcontrollers - MSP430F2003IRSAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2003IRSAR
Embedded - Microcontrollers MSP430F2003IRSAR
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2003IRSAR 208832-MSP430F2003IRSAR MSP430F2003IRSAR-ND 685-MSP430F2003IRSAR MSP430F2003IRSAR MSP430F2003IRSAR MSP430F2003IRSAR MSP430F2003IRSAR
Product Name MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C Embedded - Embedded - Microcontrollers - MSP430F2003IRSAR Microcontrollers Industrial 16-bit 16MHz 1KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit 16 Bit
RAM 0.1250 KB 1 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers