Texas Instruments MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C MSP430F2002IRSAR

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2002 is a 16-bit ultra-low-power microcontroller with 1 kB of Flash memory, 128 B of RAM, a 10-bit 200-ksps ADC, and a universal serial interface supporting SPI and I2C. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and retains RAM with 0.1 µA in off mode. It features five power-saving modes, a 16-bit Timer_A, and an on-chip brownout detector. The device is packaged in a 16-pin QFN (RSA) with an operating temperature range of -40°C to 85°C and supports in-system programming via Spy-Bi-Wire.

Datasheet Summary
Powered by GS/AI

The MSP430F2002 is a 16-bit ultra-low-power microcontroller with 1 kB of Flash memory, 128 B of RAM, a 10-bit 200-ksps ADC, and a universal serial interface supporting SPI and I2C. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and retains RAM with 0.1 µA in off mode. It features five power-saving modes, a 16-bit Timer_A, and an on-chip brownout detector. The device is packaged in a 16-pin QFN (RSA) with an operating temperature range of -40°C to 85°C and supports in-system programming via Spy-Bi-Wire.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C - MSP430F2002IRSAR - Texas Instruments
Dallas, TX, United States
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C
MSP430F2002IRSAR
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C MSP430F2002IRSAR
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2002IRSAR - 1079975-MSP430F2002IRSAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2002IRSAR
1079975-MSP430F2002IRSAR
Embedded - Embedded - Microcontrollers - MSP430F2002IRSAR 1079975-MSP430F2002IRSAR
Manufacturer: Texas Instruments Win Source Part Number: 1079975-MSP430F2002I RSAR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1079975-MSP430F2002IRSAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB VQFN Embedded Microcontroller MCU
685-MSP430F2002IRSAR
16-bit 16MHz 1KB VQFN Embedded Microcontroller MCU 685-MSP430F2002IRSAR
16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 8ch 10-bit ADC, I2C/SPI, VQFN Product overview: MSP430F2002IRSAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2002IRSAR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 8ch 10-bit ADC, I2C/SPI, VQFN Product overview: MSP430F2002IRSAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2002IRSAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2002IRSAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2002IRSAR-ND
Microcontrollers MSP430F2002IRSAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2002IRSAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2002IRSAR
Embedded - Microcontrollers MSP430F2002IRSAR
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2002IRSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2002IRSAR
Microcontrollers MSP430F2002IRSAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now
Microcontrollers - MSP430F2002IRSAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2002IRSAR
Microcontrollers MSP430F2002IRSAR
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2002IRSAR
16-bit Microcontrollers - MCU MSP430F2002IRSAR
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2002IRSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2002IRSAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2002IRSAR
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2002IRSAR 1079975-MSP430F2002IRSAR 685-MSP430F2002IRSAR MSP430F2002IRSAR-ND MSP430F2002IRSAR MSP430F2002IRSAR MSP430F2002IRSAR MSP430F2002IRSAR MSP430F2002IRSAR
Product Name MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C Embedded - Embedded - Microcontrollers - MSP430F2002IRSAR 16-bit 16MHz 1KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details