Texas Instruments MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F1612IRTDT

Description
16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F1612 is a 16-bit ultralow-power microcontroller with 55KB+256B flash memory and 5KB RAM, featuring a 12-bit analog-to-digital converter, dual 12-bit digital-to-analog converters, two universal serial synchronous/asynchronous communication interfaces, I2C, hardware multiplier, and three-channel DMA. It operates from 1.8 V to 3.6 V, supports five power-saving modes with standby current of 1.1 μA and off-mode current of 0.2 μA, and wakes from standby in less than 6 μs. The device is available in a 64-pin VQFN package (RTD) with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F1612 is a 16-bit ultralow-power microcontroller with 55KB+256B flash memory and 5KB RAM, featuring a 12-bit analog-to-digital converter, dual 12-bit digital-to-analog converters, two universal serial synchronous/asynchronous communication interfaces, I2C, hardware multiplier, and three-channel DMA. It operates from 1.8 V to 3.6 V, supports five power-saving modes with standby current of 1.1 μA and off-mode current of 0.2 μA, and wakes from standby in less than 6 μs. The device is available in a 64-pin VQFN package (RTD) with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA - MSP430F1612IRTDT - Texas Instruments
Dallas, TX, United States
MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA
MSP430F1612IRTDT
MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F1612IRTDT
16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85

16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-18103-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18103-2-ND
Microcontrollers 296-18103-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 55KB (55K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 55KB (55K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1612IRTDT - 059586-MSP430F1612IRTDT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1612IRTDT
059586-MSP430F1612IRTDT
Embedded - Embedded - Microcontrollers - MSP430F1612IRTDT 059586-MSP430F1612IRTDT
Manufacturer: Texas Instruments Win Source Part Number: 059586-MSP430F1612IR TDT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 55KB (55K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 5K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059586-MSP430F1612IRTDT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 55KB (55K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 5K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F1612IRTDT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

Supplier's Site Datasheet
16-bit 8MHz 55KB 5KB Embedded Microcontroller MCU - 685-MSP430F1612IRTDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 55KB 5KB Embedded Microcontroller MCU
685-MSP430F1612IRTDT
16-bit 8MHz 55KB 5KB Embedded Microcontroller MCU 685-MSP430F1612IRTDT
8MHz 16-bit MCU, 55KB FLASH, 5KB SRAM, 8x 12-bit ADC, DAC, I2C/SPI/UART Product overview: MSP430F1612IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 55KB, 5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 55KB, 5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1612IRTDT can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 55KB FLASH, 5KB SRAM, 8x 12-bit ADC, DAC, I2C/SPI/UART Product overview: MSP430F1612IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 55KB, 5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 55KB, 5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1612IRTDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1612IRTDT
16-bit Microcontrollers - MCU MSP430F1612IRTDT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1612IRTDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1612IRTDT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1612IRTDT
IC MCU 16BIT 55KB FLASH 64VQFN

IC MCU 16BIT 55KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F1612IRTDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1612IRTDT
Microcontrollers MSP430F1612IRTDT
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 55KB (55K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 55KB (55K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP430F1612IRTDT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1612IRTDT
Embedded - Microcontrollers MSP430F1612IRTDT
IC MCU 16BIT 55KB FLASH 64VQFN

IC MCU 16BIT 55KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1612IRTDT 296-18103-2-ND 059586-MSP430F1612IRTDT MSP430F1612IRTDT 685-MSP430F1612IRTDT MSP430F1612IRTDT MSP430F1612IRTDT MSP430F1612IRTDT MSP430F1612IRTDT
Product Name MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1612IRTDT 16-bit 8MHz 55KB 5KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 5 KB 5 KB 55 KB 5 KB 5 KB 5 KB
Unlock Full Specs
to access all available technical data

Similar Products