The MSP430F156IRTDT is a 16-bit ultralow-power microcontroller with 24KB+256B flash memory and 1KB RAM, featuring a 12-bit ADC with internal reference, dual 12-bit DAC, two USART interfaces supporting UART, SPI, and I2C, three-channel DMA, and 48 I/O pins. It operates from 1.8 V to 3.6 V, with active mode current of 330 μA at 1 MHz and 2.2 V, standby mode current of 1.1 μA, and off mode current of 0.2 μA. The device wakes from standby in less than 6 μs and is packaged in a 64-pin VQFN (RTD) with an operating temperature range of -40°C to 85°C.
16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 789521-MSP430F156IRT
Series: MSP430x1xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 24KB (24K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F156
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): PIC24HJ64GP506A-E/MR
Introduction Date: June 27, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250
16-Bit MCU, 8MHz, 24KB FLASH, 1KB SRAM, 12-bit ADC/DAC, DMA, I2C/SPI/UART, 64-VQFN Product overview: MSP430F156IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F156IRTDT can be used for catalog matching and distributor lookup.
IC MCU 16BIT 24KB FLASH 64VQFN
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-VQFN (9x9)
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 24kB FL 1024B RAM
IC MCU 16BIT 24KB FLASH 64VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F156IRTDT | 296-36947-2-ND | 789521-MSP430F156IRTDT | 685-MSP430F156IRTDT | MSP430F156IRTDT | MSP430F156IRTDT | MSP430F156IRTDT | MSP430F156IRTDT |
| Product Name | MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F156IRTDT | 16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA | |||||||
| Bits | 16 Bit | Other; A/D 8x12b; D/A 2x12b | ||||||
| RAM | 1 KB | 1 KB | 24 KB | 1 KB | 1 KB |