Texas Instruments MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F156IPMR

Description
16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA - MSP430F156IPMR - Texas Instruments
Dallas, TX, United States
MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA
MSP430F156IPMR
MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F156IPMR
16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85

16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU
685-MSP430F156IPMR
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU 685-MSP430F156IPMR
16-Bit MCU, 8MHz, 24KB FLASH, 1KB SRAM, 12-bit ADC/DAC, DMA, I2C/SPI/UART, 64-LQFP Product overview: MSP430F156IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F156IPMR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 24KB FLASH, 1KB SRAM, 12-bit ADC/DAC, DMA, I2C/SPI/UART, 64-LQFP Product overview: MSP430F156IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F156IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F156IPMR - 137553-MSP430F156IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F156IPMR
137553-MSP430F156IPMR
Embedded - Embedded - Microcontrollers - MSP430F156IPMR 137553-MSP430F156IPMR
Manufacturer: Texas Instruments Win Source Part Number: 137553-MSP430F156IPM R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 24KB (24K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 137553-MSP430F156IPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 24KB (24K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Microcontrollers - 296-46135-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46135-1-ND
Microcontrollers 296-46135-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-46135-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46135-6-ND
Microcontrollers 296-46135-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-46135-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46135-2-ND
Microcontrollers 296-46135-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F156IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F156IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F156IPMR
IC MCU 16BIT 24KB FLASH 64LQFP

IC MCU 16BIT 24KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F156IPMR
16-bit Microcontrollers - MCU MSP430F156IPMR
16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12-Bit ADC/Dual DAC

16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12-Bit ADC/Dual DAC

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F156IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F156IPMR
Embedded - Microcontrollers MSP430F156IPMR
IC MCU 16BIT 24KB FLASH 64LQFP

IC MCU 16BIT 24KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F156IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F156IPMR
Microcontrollers MSP430F156IPMR
IC MCU 16BIT 24KB FLASH 64LQFP

IC MCU 16BIT 24KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F156IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F156IPMR
Microcontrollers MSP430F156IPMR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F156IPMR 685-MSP430F156IPMR 137553-MSP430F156IPMR 296-46135-1-ND MSP430F156IPMR MSP430F156IPMR MSP430F156IPMR MSP430F156IPMR MSP430F156IPMR
Product Name MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F156IPMR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 1 KB 24 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers