Texas Instruments MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F155IRTDR

Description
16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F155IRTDR is a 16-bit ultralow-power microcontroller with 16KB+256B Flash memory and 512B RAM, featuring a 12-bit ADC with internal reference, dual 12-bit DAC, two USART interfaces, I2C, and three-channel DMA. It operates from 1.8 V to 3.6 V with active mode current of 330 μA at 1 MHz and 2.2 V, and standby mode consumption of 1.1 μA. The device wakes from standby in less than 6 μs and supports five power-saving modes. It is packaged in a 64-pin VQFN (RTD) with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F155IRTDR is a 16-bit ultralow-power microcontroller with 16KB+256B Flash memory and 512B RAM, featuring a 12-bit ADC with internal reference, dual 12-bit DAC, two USART interfaces, I2C, and three-channel DMA. It operates from 1.8 V to 3.6 V with active mode current of 330 μA at 1 MHz and 2.2 V, and standby mode consumption of 1.1 μA. The device wakes from standby in less than 6 μs and supports five power-saving modes. It is packaged in a 64-pin VQFN (RTD) with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA - MSP430F155IRTDR - Texas Instruments
Dallas, TX, United States
MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA
MSP430F155IRTDR
MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F155IRTDR
16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85

16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85

Buy Now Datasheet
16-bit 8MHz 16KB VQFN Embedded Microcontroller MCU - 685-MSP430F155IRTDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 16KB VQFN Embedded Microcontroller MCU
685-MSP430F155IRTDR
16-bit 8MHz 16KB VQFN Embedded Microcontroller MCU 685-MSP430F155IRTDR
8MHz 16-bit MCU, 16KB FLASH, 512B SRAM, 12-bit ADC/DAC, VQFN Product overview: MSP430F155IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F155IRTDR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 16KB FLASH, 512B SRAM, 12-bit ADC/DAC, VQFN Product overview: MSP430F155IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F155IRTDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F155IRTDR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F155IRTDR-ND
Microcontrollers MSP430F155IRTDR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F155IRTDR - 059583-MSP430F155IRTDR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F155IRTDR
059583-MSP430F155IRTDR
Embedded - Embedded - Microcontrollers - MSP430F155IRTDR 059583-MSP430F155IRTDR
Manufacturer: Texas Instruments Win Source Part Number: 059583-MSP430F155IRT DR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b, D/A 2x12b Family Name: MSP430F155 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): DSPIC33FJ64MC706A-E/ MR; PIC24FJ128GA106-E/MR ; dsPIC33FJ64GS406I/MR ; PIC24FJ128GA306-I/MR ; Introduction Date: June 27, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059583-MSP430F155IRTDR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Family Name: MSP430F155
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): DSPIC33FJ64MC706A-E/MR; PIC24FJ128GA106-E/MR; dsPIC33FJ64GS406I/MR; PIC24FJ128GA306-I/MR;
Introduction Date: June 27, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F155IRTDR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F155IRTDR
Embedded - Microcontrollers MSP430F155IRTDR
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F155IRTDR
16-bit Microcontrollers - MCU MSP430F155IRTDR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 16kB FL 512B RAM

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 16kB FL 512B RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F155IRTDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F155IRTDR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F155IRTDR
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F155IRTDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F155IRTDR
Microcontrollers MSP430F155IRTDR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F155IRTDR 685-MSP430F155IRTDR MSP430F155IRTDR-ND 059583-MSP430F155IRTDR MSP430F155IRTDR MSP430F155IRTDR MSP430F155IRTDR MSP430F155IRTDR
Product Name MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 16-bit 8MHz 16KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F155IRTDR Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 16 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products