16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 811088-MSP430F149IPM
Packaging: Tray
Mounting Style: SMD
Core Processor: MSP430
Speed: 8MHz
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: MSP430F149
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 8-ch 12-bit ADC, SPI/UART Product overview: MSP430F149IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F149IPM can be used for catalog matching and distributor lookup.
16 bit microcontroller,MSP4
16 bit microcontroller,MSP4
16 bit microcontroller,MSP4
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 60KB FLASH 64LQFP
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
16-bit Microcontrollers - MCU 60 kB Flash 2KB RAM 12b ADC-2 USART-HW
MCU, 16BIT, MSP430, 8MHZ, QFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430;
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F149IPM | 811088-MSP430F149IPM | 685-MSP430F149IPM | 4363024 | 4363024P | 296-9615-ND | MSP430F149IPM | MSP430F149IPM | MSP430F149IPM | 33AH4537 |
| Product Name | MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier | Embedded - Embedded - Microcontrollers - MSP430F149IPM | 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, Msp430, 8Mhz, Qfp-64; Product Range Texas Instruments |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||
| Features | Watchdog Timer | |||||||||
| Bits | 16 Bit | Other; A/D 8x12b | ||||||||
| RAM | 2 KB | 60 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |