16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier 64-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227285-MSP430F1491I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
16-Bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 12-bit ADC, SPI/UART, 64-LQFP Product overview: MSP430F1491IPMG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1491IPMG4
IC MCU 16BIT 60KB FLASH 64LQFP
IC MCU 16BIT 60KB FLASH 64LQFP
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
16-bit Microcontrollers - MCU 16-Bit UltLoPwr 60kB Flash 2KB RAM
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F1491IPMG4 | 1227285-MSP430F1491IPMG4 | MSP430F1491IPMG4-ND | 685-MSP430F1491IPMG4 | MSP430F1491IPMG4 | MSP430F1491IPMG4 | MSP430F1491IPMG4 | MSP430F1491IPMG4 |
| Product Name | MSP430F1491 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier | Embedded - Embedded - Microcontrollers - MSP430F1491IPMG4 | Microcontrollers | 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Features | Watchdog Timer | |||||||
| Bits | 16 Bit | |||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |