Texas Instruments MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F148IPAG

Description
16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-TQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier - MSP430F148IPAG - Texas Instruments
Dallas, TX, United States
MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier
MSP430F148IPAG
MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F148IPAG
16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-TQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-TQFP -40 to 85

Buy Now Datasheet
 - MSP430F148IPAG - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - 296-15856-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15856-ND
Microcontrollers 296-15856-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-TQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU
685-MSP430F148IPAG
16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU 685-MSP430F148IPAG
8MHz 16-bit MCU, 48KB FLASH, 2KB SRAM, 8-ch 12-bit ADC, SPI/UART, TQFP Product overview: MSP430F148IPAG from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F148IPAG can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 48KB FLASH, 2KB SRAM, 8-ch 12-bit ADC, SPI/UART, TQFP Product overview: MSP430F148IPAG from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F148IPAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F148IPAG - 1227283-MSP430F148IPAG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F148IPAG
1227283-MSP430F148IPAG
Embedded - Embedded - Microcontrollers - MSP430F148IPAG 1227283-MSP430F148IPAG
Manufacturer: Texas Instruments Win Source Part Number: 1227283-MSP430F148IP AG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227283-MSP430F148IPAG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F148IPAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F148IPAG
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F148IPAG
IC MCU 16BIT 48KB FLASH 64TQFP

IC MCU 16BIT 48KB FLASH 64TQFP

Supplier's Site
IC MCU 16BIT 48KB FLASH 64TQFP - 815-MSP430F148IPAG - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 48KB FLASH 64TQFP
815-MSP430F148IPAG
IC MCU 16BIT 48KB FLASH 64TQFP 815-MSP430F148IPAG
IC MCU 16BIT 48KB FLASH 64TQFP

IC MCU 16BIT 48KB FLASH 64TQFP

Supplier's Site
Microcontrollers - MSP430F148IPAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F148IPAG
Microcontrollers MSP430F148IPAG
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-TQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-TQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F148IPAG
16-bit Microcontrollers - MCU MSP430F148IPAG
16-bit Microcontrollers - MCU 48 kB Flash 2KB RAM 12b ADC-2 USART-HW

16-bit Microcontrollers - MCU 48 kB Flash 2KB RAM 12b ADC-2 USART-HW

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F148IPAG MSP430F148IPAG 296-15856-ND 685-MSP430F148IPAG 1227283-MSP430F148IPAG MSP430F148IPAG 815-MSP430F148IPAG MSP430F148IPAG MSP430F148IPAG
Product Name MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier Microcontrollers 16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F148IPAG Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 48KB FLASH 64TQFP Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 12 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers