Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose MSC1210Y5PAGT

Description
IC ADC/DAC 24BIT 1K 64TQFP
Datasheet
Description
IC ADC/DAC 24BIT 1K 64TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - MSC1210Y5PAGT - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
MSC1210Y5PAGT
ADCs/DACs - Special Purpose MSC1210Y5PAGT
IC ADC/DAC 24BIT 1K 64TQFP

IC ADC/DAC 24BIT 1K 64TQFP

Supplier's Site Datasheet
Ic, 24Bit Adc, 1Ksps, Smd; Resolution (Bits) Texas Instruments - 28AH4179 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Adc, 1Ksps, Smd; Resolution (Bits) Texas Instruments
28AH4179
Ic, 24Bit Adc, 1Ksps, Smd; Resolution (Bits) Texas Instruments 28AH4179
IC, 24BIT ADC, 1KSPS, SMD; Resolution (Bits):24bit; Sampling Rate:1kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

IC, 24BIT ADC, 1KSPS, SMD; Resolution (Bits):24bit; Sampling Rate:1kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MSC1210Y5PAGT 28AH4179
Product Name ADCs/DACs - Special Purpose Ic, 24Bit Adc, 1Ksps, Smd; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7532217P - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
16-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP16-3 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Backpanel
User Interface None
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details