4-Channel Differential-Input Analog Multiplexer 16-PDIP
2 Circuit IC Switch 4:1 1.5kOhm 16-PDIP
MPC509 4-CHANNEL DIFFERENTIAL-IN Product overview: MPC509AP from Burr-Brown (Texas Instruments) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC509AP can be used for catalog matching and distributor lookup.
IC, MUX 4CH DP, DIP16, 509; Multiplexer Configuration:4:2; No. of Circuits:2Circuits; On State Resistance Max:1.3kohm; Supply Voltage Range:± 5V to ± 22V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
2 Circuit IC Switch 4:1 1.5kOhm 16-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC509AP | MPC509AP-ND | 747-MPC509AP | 29AH6583 | MPC509AP |
| Product Name | MPC509 4-Channel Differential-Input Analog Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Quad Analog Switch and Multiplexer IC | Ic, Mux 4Ch Dp, Dip16, 509; Multiplexer Configuration Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Ron | 1500 ohms | 1500 ohms | 1300 ohms | 1500 ohms | |
| tON | 500 ns | 200 ns | |||
| tOFF | 500 ns | 250 ns |