CMOS Quad Bilateral Switch 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028214-CD4066BMT
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Bilateral, FET Switches 1 x 1:1 14-SOIC
Bilateral, FET Switches 1 x 1:1 14-SOIC
Bilateral, FET Switches 1 x 1:1 14-SOIC
4-Ch Analog Switch IC, 40MHz, 18V, SOIC, SPST Product overview: CD4066BMT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BMT can be used for catalog matching and distributor lookup.
IC BILATERAL SW 1 X 1:1 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4066BMT | 1028214-CD4066BMT | 296-CD4066BMTDKR-ND | 747-CD4066BMT | CD4066BMT |
| Product Name | CD4066B CMOS Quad Bilateral Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BMT | Analog Switches, Multiplexers, Demultiplexers | 40MHz 18V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | |
| Ron | 125 ohms | 240 ohms | |||
| Min Operating Current | 2.00E-5 mA | 2.00E-5 mA |