CMOS Triple 2-Channel Analog Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 006184-CD4053BE
Packaging: Tube/Rail
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Crosstalk: -40dB @ 6MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD4053B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 9pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): BU4053BC; CD4053BCN; CD4053BCN_Q;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation
Analog Multiplexer Triple 2:1 16-Pin PDIP Tube Product overview: CD4053BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BE can be used for catalog matching and distributor lookup.
CMOS 3x2-ch Analog MUX/DEMUX 16-Pin PDIP
CMOS 3x2-ch Analog MUX/DEMUX 16-Pin PDIP
CMOS 3x2-ch Analog MUX/DEMUX 16-Pin PDIP
3 Circuit IC Switch 2:1 240Ohm 16-PDIP
IC MUX/DEMUX TRIPLE 2X1 16DIP
IC, ANALOG 2CH MUX/DMUX, TRI, 16DIP; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
3 Circuit IC Switch 2:1 240Ohm 16-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4053BE | 006184-CD4053BE | 747-CD4053BE | 6622659 | 6622659P | 296-2059-ND | CD4053BE | 33AH3807 | CD4053BE |
| Product Name | CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BE | Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Ic, Analog 2Ch Mux/dmux, Tri, 16Dip; Multiplexer Configuration Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | 2x1 | Triple | Triple | 2x1 | ||||
| Applications | Military | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 20 volts | 3 to ? volts | 2.5 to 20 volts | 3 to 20 volts | ||||
| Ron | 125 ohms | 240 ohms | 5 ohms | 240 ohms | 240 ohms |