16-Channel Single-Ended Input Analog Multiplexer 28-PDIP
1 Circuit IC Switch 16:1 1.5kOhm 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 024253-MPC506AP
Packaging: Tube/Rail
Number of Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 28-PDIP
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 50pF
Max Leakage Current (IS off): 500pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
16-Channel Single-Ended Input Analog Multiplexer 28-PDIP Product overview: MPC506AP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC506AP can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 1.5kOhm 28-PDIP
1 Circuit IC Switch 16:1 1.5kOhm 28-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC506AP | MPC506AP-ND | 024253-MPC506AP | 747-MPC506AP | MPC506AP |
| Product Name | MPC506 16-Channel Single-Ended Input Analog Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC506AP | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:16 MUX | 16x1 | |||
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 1500 ohms | 1500 ohms | 1500 ohms | ||
| tON | 500 ns | 200 ns | |||
| tOFF | 500 ns | 250 ns |