Texas Instruments Logic - Logic - Flip Flops - MM74HC74N MM74HC74N

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1224708-MM74HC74N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1224708-MM74HC74N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HC74N
1224708-MM74HC74N
Logic - Logic - Flip Flops - MM74HC74N 1224708-MM74HC74N
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1224708-MM74HC74N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1224708-MM74HC74N
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1224708-MM74HC74N
Product Name Logic - Logic - Flip Flops - MM74HC74N
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC374D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74AC174SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details