Texas Instruments MC3486 Quadruple Differential Line Receiver With 3-State Outputs MC3486D

Description
Quadruple Differential Line Receiver With 3-State Outputs 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver With 3-State Outputs 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC3486 Quadruple Differential Line Receiver With 3-State Outputs - MC3486D - Texas Instruments
Dallas, TX, United States
MC3486 Quadruple Differential Line Receiver With 3-State Outputs
MC3486D
MC3486 Quadruple Differential Line Receiver With 3-State Outputs MC3486D
Quadruple Differential Line Receiver With 3-State Outputs 16-SOIC 0 to 70

Quadruple Differential Line Receiver With 3-State Outputs 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC3486D - 082996-MC3486D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3486D
082996-MC3486D
Interface - Interface - Drivers, Receivers, Transceivers - MC3486D 082996-MC3486D
Manufacturer: Texas Instruments Win Source Part Number: 082996-MC3486D Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082996-MC3486D
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MC3486D
SOIC Interface Transceiver IC 710-MC3486D
Quadruple Differential Line Receiver With 3-State Outputs 16-SOIC 0 to 70 Product overview: MC3486D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3486D can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver With 3-State Outputs 16-SOIC 0 to 70 Product overview: MC3486D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3486D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
MC3486D
RS-422 Interface IC MC3486D
RS-422 Interface IC Quad Line

RS-422 Interface IC Quad Line

Buy Now Datasheet
Rs-422/rs-423 Line Receiver, 5.25V, Soic16; Device Type Texas Instruments - 07F5164 - Newark, An Avnet Company
Chicago, IL, United States
Rs-422/rs-423 Line Receiver, 5.25V, Soic16; Device Type Texas Instruments
07F5164
Rs-422/rs-423 Line Receiver, 5.25V, Soic16; Device Type Texas Instruments 07F5164
RS-422/RS-423 LINE RECEIVER, 5.25V, SOIC16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

RS-422/RS-423 LINE RECEIVER, 5.25V, SOIC16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site
Line Receiver, Quad, Smd, Soic16; Device Type Texas Instruments - 33AH4369 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Quad, Smd, Soic16; Device Type Texas Instruments
33AH4369
Line Receiver, Quad, Smd, Soic16; Device Type Texas Instruments 33AH4369
LINE RECEIVER, QUAD, SMD, SOIC16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

LINE RECEIVER, QUAD, SMD, SOIC16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MC3486D 082996-MC3486D 710-MC3486D MC3486D 07F5164 33AH4369
Product Name MC3486 Quadruple Differential Line Receiver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - MC3486D SOIC Interface Transceiver IC RS-422 Interface IC Rs-422/rs-423 Line Receiver, 5.25V, Soic16; Device Type Texas Instruments Line Receiver, Quad, Smd, Soic16; Device Type Texas Instruments
Device Type Receiver Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details