The MC1558FKB is a dual general-purpose operational amplifier in a 20-pin LCCC package, operating over a junction temperature range of -55°C to 125°C. It features short-circuit protection, wide common-mode and differential voltage ranges, no need for external frequency compensation, and low power consumption. The device is designed to be interchangeable with the MC1558 series and does not provide offset null capability. Package thermal impedance is 5.61°C/W.
Dual General-Purpose Operational Amplifier 20-LCCC -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028314-MC1558FKB
Packaging: Rail/Tube
Length: 8.89 mm
Mounting: SMD (SMT)
Number of Elements: 2
Thickness: 1.83 mm
Height: 2.03 mm
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 2
Number of Pins: 20
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 500 nA
Width: 8.89 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: LCC
Alternative Parts (Cross-Reference): 5962-9760301Q2A; TLE2021AMFKB; TLC2264AMFKB;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542330000
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 5 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 5 mV
Nominal Gain Bandwidth Product: 1 MHz
Max I/O Voltage: 5 mV
Dual Op Amp, 20-Pin LCCC, Military Temp, 1MHz BW Product overview: MC1558FKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1558FKB can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC1558FKB | 1028314-MC1558FKB | 687-MC1558FKB |
| Product Name | MC1558M Dual General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558FKB | Dual 1MHz Operational Amplifier IC |
| Supply Voltage (VS) | 10 to 30 volts | ||
| VOS | 5 millivolts | 5 millivolts | |
| Quiescent Current (IQ) | 2500 microamps | ||
| CMRR | 70 dB | ||
| GBW | 1 MHz | 1 MHz |