The MAX3386E is a three-driver and two-receiver RS-232 transceiver with split supply pins for mixed-voltage logic systems, supporting logic levels from 2.25 V to 5.5 V. It operates from a 3 V to 5.5 V supply, maintains RS-232 compliance down to 3 V, and supports data rates up to 250 kbps. All RS-232 I/Os are protected to ±15 kV per Human-Body Model and ±8 kV per IEC 61000-4-2 contact discharge. The device includes a low-power shutdown mode with 1 μA supply current and requires four 0.1 μF capacitors for charge pump operation. It is housed in a 20-pin TSSOP package and specified for operation from 0°C to 70°C.
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1213224-MAX3386ECPWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3386E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MAX3386EEUP-T; MAX3386EEUP; MAX3386EEUP+;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70 Product overview: MAX3386ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3386ECPWR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3V 25kV ESD-Prot. RS-232
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3386ECPWR | 1213224-MAX3386ECPWR | 710-MAX3386ECPWR | MAX3386ECPWR |
| Product Name | MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side | Interface - Interface - Drivers, Receivers, Transceivers - MAX3386ECPWR | TSSOP Interface Transceiver IC | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |