Texas Instruments MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side MAX3386ECPW

Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side - MAX3386ECPW - Texas Instruments
Dallas, TX, United States
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side
MAX3386ECPW
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side MAX3386ECPW
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70

RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386ECPW - 1213223-MAX3386ECPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386ECPW
1213223-MAX3386ECPW
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386ECPW 1213223-MAX3386ECPW
Manufacturer: Texas Instruments Win Source Part Number: 1213223-MAX3386ECPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: MAX3386E Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1213223-MAX3386ECPW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: MAX3386E
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Singapore, Singapore
TSSOP Interface Transceiver IC
710-MAX3386ECPW
TSSOP Interface Transceiver IC 710-MAX3386ECPW
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70 Product overview: MAX3386ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3386ECPW can be used for catalog matching and distributor lookup.

RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70 Product overview: MAX3386ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3386ECPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3386ECPW
RS-232 Interface IC MAX3386ECPW
RS-232 Interface IC 3V 15kV IEC ESD RS-232 Transceiver

RS-232 Interface IC 3V 15kV IEC ESD RS-232 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3386ECPW 1213223-MAX3386ECPW 710-MAX3386ECPW MAX3386ECPW
Product Name MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side Interface - Interface - Drivers, Receivers, Transceivers - MAX3386ECPW TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IDE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 710-DS75150N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 10.8V ~ 13.2V
Package Type Tube
View Details
3 suppliers
Quad DIP Interface Transceiver IC - 710-DS96F174CJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 15000 kbps
Operating Temperature 0 C (32 F)
View Details
4 suppliers