Texas Instruments MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection MAX3318IDBR

Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP -40 to 85
Request a Quote Datasheet
Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection - MAX3318IDBR - Texas Instruments
Dallas, TX, United States
MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection
MAX3318IDBR
MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection MAX3318IDBR
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP -40 to 85

2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3318IDBR - 1067635-MAX3318IDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3318IDBR
1067635-MAX3318IDBR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3318IDBR 1067635-MAX3318IDBR
Manufacturer: Texas Instruments Win Source Part Number: 1067635-MAX3318IDBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.25 V to 3 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1067635-MAX3318IDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.25 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-15 KV SSOP Interface Transceiver IC
710-MAX3318IDBR
-15 KV SSOP Interface Transceiver IC 710-MAX3318IDBR
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP -40 to 85 Product overview: MAX3318IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 KV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 KV, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3318IDBR can be used for catalog matching and distributor lookup.

2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP -40 to 85 Product overview: MAX3318IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 KV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 KV, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3318IDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3318IDBR
RS-232 Interface IC MAX3318IDBR
RS-232 Interface IC 2.5V 460-Kbps Transceiver

RS-232 Interface IC 2.5V 460-Kbps Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3318IDBR 1067635-MAX3318IDBR 710-MAX3318IDBR MAX3318IDBR
Product Name MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX3318IDBR -15 KV SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
AM26C32M Quadruple Differential Line Receiver - AM26C32MJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details