Texas Instruments MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection MAX3318CDBRG4

Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP 0 to 70
Request a Quote Datasheet
Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection - MAX3318CDBRG4 - Texas Instruments
Dallas, TX, United States
MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection
MAX3318CDBRG4
MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection MAX3318CDBRG4
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP 0 to 70

2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
-15 KV SSOP Interface Transceiver IC
710-MAX3318CDBRG4
-15 KV SSOP Interface Transceiver IC 710-MAX3318CDBRG4
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP 0 to 70 Product overview: MAX3318CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 KV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 KV, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3318CDBRG4 can be used for catalog matching and distributor lookup.

2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-SSOP 0 to 70 Product overview: MAX3318CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 KV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 KV, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3318CDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3318CDBRG4 - 1213172-MAX3318CDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3318CDBRG4
1213172-MAX3318CDBRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3318CDBRG4 1213172-MAX3318CDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1213172-MAX3318CDBRG 4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Family Name: MAX3318 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3318EAP+T; MAX3318EAP-T; MAX3318EAP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1213172-MAX3318CDBRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 3 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Family Name: MAX3318
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3318EAP+T; MAX3318EAP-T; MAX3318EAP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3318CDBRG4
RS-232 Interface IC MAX3318CDBRG4
RS-232 Interface IC 2.5V 460-Kbps RS- 232 Transceiver

RS-232 Interface IC 2.5V 460-Kbps RS- 232 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3318CDBRG4 710-MAX3318CDBRG4 1213172-MAX3318CDBRG4 MAX3318CDBRG4
Product Name MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection -15 KV SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3318CDBRG4 RS-232 Interface IC
Technology RS232
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Quad Interface Transceiver IC - 710-AM26C32INS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
3 suppliers
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-8871801CA - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details