Texas Instruments MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection MAX3243IDB

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection - MAX3243IDB - Texas Instruments
Dallas, TX, United States
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection
MAX3243IDB
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection MAX3243IDB
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SSOP -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SSOP -40 to 85

Buy Now Datasheet
5.5V SSOP Interface Transceiver IC - 710-MAX3243IDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
710-MAX3243IDB
5.5V SSOP Interface Transceiver IC 710-MAX3243IDB
RS-232 Transceiver, 3-Drv/5-Rec, 250Kbps, 3-5.5V, SSOP Product overview: MAX3243IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243IDB can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3-Drv/5-Rec, 250Kbps, 3-5.5V, SSOP Product overview: MAX3243IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243IDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Driv/rcvr, Rs232, 250Kbps, Ssop-28; Device Type Texas Instruments - 28AH3843 - Newark, An Avnet Company
Chicago, IL, United States
Line Driv/rcvr, Rs232, 250Kbps, Ssop-28; Device Type Texas Instruments
28AH3843
Line Driv/rcvr, Rs232, 250Kbps, Ssop-28; Device Type Texas Instruments 28AH3843
LINE DRIV/RCVR, RS232, 250KBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

LINE DRIV/RCVR, RS232, 250KBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3243IDB
RS-232 Interface IC MAX3243IDB
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3243IDB 710-MAX3243IDB 28AH3843 MAX3243IDB
Product Name MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 5.5V SSOP Interface Transceiver IC Line Driv/rcvr, Rs232, 250Kbps, Ssop-28; Device Type Texas Instruments RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ALVCH16501 18-Bit Universal Bus Transceiver With 3-State Outputs - 74ALVCH16501DGGRG4 - Texas Instruments
Specs
Technology ALVC
Device Type Transceiver
Features RoHS
View Details
4 suppliers
ISO1176 Isolated PROFIBUS RS-485 Transceiver - ISO1176DWRG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details