Texas Instruments MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238CPWG4

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3238CPWG4 - Texas Instruments
Dallas, TX, United States
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3238CPWG4
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238CPWG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238CPWG4 - 1213096-MAX3238CPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238CPWG4
1213096-MAX3238CPWG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238CPWG4 1213096-MAX3238CPWG4
Manufacturer: Texas Instruments Win Source Part Number: 1213096-MAX3238CPWG4 Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: MAX3238 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): ICL3238ECVZ-T; ICL3238ECV-T; ICL3238EIV-T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1213096-MAX3238CPWG4
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3238
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): ICL3238ECVZ-T; ICL3238ECV-T; ICL3238EIV-T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MAX3238CPWG4 - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, PDSO28

Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, PDSO28

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-MAX3238CPWG4
TSSOP Interface Transceiver IC 710-MAX3238CPWG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70 Product overview: MAX3238CPWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238CPWG4 can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70 Product overview: MAX3238CPWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238CPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3238CPWG4 1213096-MAX3238CPWG4 MAX3238CPWG4 710-MAX3238CPWG4
Product Name MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - MAX3238CPWG4 TSSOP Interface Transceiver IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
4 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31IDBRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CMX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details