Texas Instruments MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238CDBRG4

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3238 is a multichannel RS-232 line driver and receiver with five drivers and three receivers, designed for 3-V to 5.5-V operation in battery-powered systems and portable electronics. It features ±15-kV ESD protection per HBM on all bus pins, meets TIA/EIA-232-F and ITU v.28 standards, and operates at data rates up to 250 kbit/s with a maximum slew rate of 30 V/µs. The device includes an always-active noninverting receiver output (ROUT1B) and auto-powerdown plus mode that reduces standby current to 1 µA when inactive. It is available in a 28-pin SSOP package and requires four external 0.1-µF capacitors for charge pump operation.

Datasheet Summary
Powered by GS/AI

The MAX3238 is a multichannel RS-232 line driver and receiver with five drivers and three receivers, designed for 3-V to 5.5-V operation in battery-powered systems and portable electronics. It features ±15-kV ESD protection per HBM on all bus pins, meets TIA/EIA-232-F and ITU v.28 standards, and operates at data rates up to 250 kbit/s with a maximum slew rate of 30 V/µs. The device includes an always-active noninverting receiver output (ROUT1B) and auto-powerdown plus mode that reduces standby current to 1 µA when inactive. It is available in a 28-pin SSOP package and requires four external 0.1-µF capacitors for charge pump operation.

Suppliers

Company
Product
Description
Supplier Links
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3238CDBRG4 - Texas Instruments
Dallas, TX, United States
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3238CDBRG4
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238CDBRG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-MAX3238CDBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX3238CDBRG4
SSOP Interface Transceiver IC 710-MAX3238CDBRG4
IC DRVR/RX RS-232 MULTCH 28-SSOP Product overview: MAX3238CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238CDBRG4 can be used for catalog matching and distributor lookup.

IC DRVR/RX RS-232 MULTCH 28-SSOP Product overview: MAX3238CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238CDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238CDBRG4 - 785908-MAX3238CDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238CDBRG4
785908-MAX3238CDBRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238CDBRG4 785908-MAX3238CDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 785908-MAX3238CDBRG4 Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 785908-MAX3238CDBRG4
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3238CDBRG4 710-MAX3238CDBRG4 785908-MAX3238CDBRG4
Product Name MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3238CDBRG4
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
DS3691 RS-422/RS-423 Line Drivers With TRI-STATE Outputs - DS3691M/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Features RoHS
View Details
SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details