Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MAX3209EEUU MAX3209EEUU

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881494-MAX3209EEUU Features: 6/10 Transceiver Full RS232 38-TSSOP Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881494-MAX3209EEUU Features: 6/10 Transceiver Full RS232 38-TSSOP Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3209EEUU - 881494-MAX3209EEUU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3209EEUU
881494-MAX3209EEUU
Interface - Interface - Drivers, Receivers, Transceivers - MAX3209EEUU 881494-MAX3209EEUU
Manufacturer: Maxim Integrated Win Source Part Number: 881494-MAX3209EEUU Features: 6/10 Transceiver Full RS232 38-TSSOP Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881494-MAX3209EEUU
Features: 6/10 Transceiver Full RS232 38-TSSOP
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 881494-MAX3209EEUU
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3209EEUU
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details