The MAX3232E is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with ±15-kV IEC ESD protection, featuring two drivers and two receivers for asynchronous communication. It operates up to 250 kbit/s with a typical supply current of 300 μA and requires four 0.1-μF external capacitors. The device meets TIA/EIA-232-F and ITU V.28 standards. The MAX3232ECPWRG4 variant is housed in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm and supports operation from -40°C to +85°C.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-TSSOP 0 to 70
IC RS232 3V-5.5V DRVR 16-TSSOP Product overview: MAX3232ECPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ECPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082985-MAX3232ECPWRG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232ECPWRG4 | 710-MAX3232ECPWRG4 | 082985-MAX3232ECPWRG4 |
| Product Name | MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | 3V 5.5V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232ECPWRG4 |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 2 # |